22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 2000 Hrs @ 105°C
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 2000 Hrs @ 105°C
Cap Aluminum Lytic 22uF 63V 20% (6.5 X 18mm) Axial 5.1 Ohm 100mA 2000h 105°C Automotive Ammo Product overview: MAL213838229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 63V, 5.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 63V, 5.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213838229E3 can be used for catalog matching and distributor lookup.
CAPACITOR, AXIAL, ELECTROLYTIC, 22UF, 63V, 20%, 105C, 6.6X18 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 63V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 22UF 20% 63V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4241PHCT-ND | 58-MAL213838229E3 | 55522532 | 16M1410 | MAL213838229E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 22uF 63V 5.1 Ohm Capacitor | Capacitor | Aluminum Electrolytic Capacitor 22Uf, 63V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |