CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 63 V, 10 uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MAL213838109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63 V, 10 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213838109E3 can be used for catalog matching and distributor lookup.
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100Hz 2000 Hrs @ 105°C
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100Hz 2000 Hrs @ 105°C
Aluminium Capacitor Axial 10uF 63V 20%
Vishay MAL213838109E3 Capacitor
CAP ALUM 10UF 20% 63V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 63V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:7.7mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 63V, 20%, AXIAL, 138 AML SERIES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL213838109E3 | 4240PHTB-ND | 2803531 | 2803530 | MAL213838109E3 | 95C1370 | 27X7865 | 55522528 |
| Product Name | Through-Hole 63 V 10 uF Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 10Uf, 63V, 20%, Axial; Capacitance Vishay | Aluminum Electrolytic Capacitor 10Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |