Vishay Intertechnology, Inc. 47uF 25V 96mA Capacitor MAL213836479E3

Description
47uF 25V 20% Axial Al Electrolytic Cap, 4.7R ESR, 96mA Ripple Product overview: MAL213836479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 96mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 96mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213836479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 25V 20% Axial Al Electrolytic Cap, 4.7R ESR, 96mA Ripple Product overview: MAL213836479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 96mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 96mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213836479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 25V 96mA Capacitor
58-MAL213836479E3
47uF 25V 96mA Capacitor 58-MAL213836479E3
47uF 25V 20% Axial Al Electrolytic Cap, 4.7R ESR, 96mA Ripple Product overview: MAL213836479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 96mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 96mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213836479E3 can be used for catalog matching and distributor lookup.

47uF 25V 20% Axial Al Electrolytic Cap, 4.7R ESR, 96mA Ripple Product overview: MAL213836479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 96mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 96mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213836479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4214PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4214PHTB-ND
Aluminum Electrolytic Capacitors 4214PHTB-ND
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.7Ohm @ 100Hz 2000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.7Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4214PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4214PHCT-ND
Aluminum Electrolytic Capacitors 4214PHCT-ND
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.7Ohm @ 100Hz 2000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.7Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 55522512 - Radwell International
Willingboro, NJ, United States
Capacitor
55522512
Capacitor 55522512
(PRICE/AP) ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 25V, 20%, AXIAL; CAPACITANCE:47µF; VOLTAGE RATING:25V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105°C ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/AP) ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 25V, 20%, AXIAL; CAPACITANCE:47µF; VOLTAGE RATING:25V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105°C ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Axial; Capacitance Vishay - 95C1364 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Axial; Capacitance Vishay
95C1364
Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Axial; Capacitance Vishay 95C1364
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 25V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 25V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213836479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213836479E3
Capacitors - Aluminum Electrolytic Capacitors MAL213836479E3
CAP ALUM 47UF 20% 25V AXIAL

CAP ALUM 47UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213836479E3 4214PHTB-ND 55522512 95C1364 MAL213836479E3
Product Name 47uF 25V 96mA Capacitor Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details