100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.1Ohm @ 100Hz 2000 Hrs @ 105°C
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.1Ohm @ 100Hz 2000 Hrs @ 105°C
100uF 25V Axial Aluminum Electrolytic Capacitor, 2.1R ESR Product overview: MAL213836101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213836101E3 can be used for catalog matching and distributor lookup.
Features:
CAPACITOR, ALUM, AXIAL, 100UF, 20%, 25V, 2.1OHM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
CAP ALUM 100UF 20% 25V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4215PHTB-ND | 58-MAL213836101E3 | 70122979 | 55522488 | 97C7978 | MAL213836101E3 |
| Product Name | Aluminum Electrolytic Capacitors | 100uF 25V Capacitor | CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-R | Capacitor | Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | General Purpose | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |