22µF 16V Aluminum Electrolytic Capacitors Axial, Can 8.7Ohm @ 100Hz 2000 Hrs @ 105°C
22µF 16V Aluminum Electrolytic Capacitors Axial, Can 8.7Ohm @ 100Hz 2000 Hrs @ 105°C
Vishay MAL213835229E3 Capacitor
Aluminium Capacitors Axial 22uF 16V 20%
Cap Aluminum Lytic 22uF 16V 20% (6.3 X 12.7mm) Axial 8.7 Ohm 58mA 2000h 105°C Automotive Ammo Product overview: MAL213835229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 16V, 8.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 16V, 8.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213835229E3 can be used for catalog matching and distributor lookup.
CAP ALUM 22UF 20% 16V AXIAL
CAPACITOR, SERIES 138 AML, 22 UF CAPACITANCE, 16 V RATED, 7.3 OHMS IMPEDANCE, +/-20% TOLERANCE, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 16V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4199PHTB-ND | 2803517 | 2803518 | 58-MAL213835229E3 | MAL213835229E3 | 55522476 | 95C1357 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Automotive 22uF 16V 8.7 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Axial; Capacitance Vishay |
| Applications | Automotive | Automotive; Automotive | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |