100µF 16V Aluminum Electrolytic Capacitors Axial, Can 2.5Ohm @ 100Hz 2000 Hrs @ 105°C
100µF 16V Aluminum Electrolytic Capacitors Axial, Can 2.5Ohm @ 100Hz 2000 Hrs @ 105°C
Cap Aluminum Lytic 100uF 16V 20% (7.7 X 12.7mm) Axial 2.5 Ohm 130mA 2000h 105°C Automotive Ammo Product overview: MAL213835101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 16V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 16V, 2.5 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213835101E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitor Axial 100uF 16V 20%
Vishay MAL213835101E3 Capacitor
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 16V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP, 100UF, 16V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
CAP ALUM 100UF 20% 16V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 16V, 105C, 7.7X13MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4201PHTB-ND | 58-MAL213835101E3 | 2803514 | 2803513 | 14M6718 | 69AH0829 | MAL213835101E3 | 55522468 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 100uF 16V 2.5 Ohm Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor 100Uf, 16V, 20%, Axial; Capacitance Vishay | Cap, 100Uf, 16V, Alu Elec, Axial Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | Automotive | Automotive; Automotive | ||||||
| Features | Polarized | Polarized | Polarized | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |