Cap Aluminum Lytic 470uF 10V 20% (8 X 18mm) Axial 0.68 Ohm 300mA 2000h 105°C Automotive Ammo Product overview: MAL213834471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 10V, 0.68 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 10V, 0.68 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213834471E3 can be used for catalog matching and distributor lookup.
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 2000 Hrs @ 105°C
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 2000 Hrs @ 105°C
CAP ALUM 470UF 20% 10V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 10V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL213834471E3 | 4190PHTB-ND | MAL213834471E3 | 95C1354 |
| Product Name | Automotive 470uF 10V 0.68 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 470Uf, 10V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |