1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm @ 100Hz 2000 Hrs @ 105°C
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm @ 100Hz 2000 Hrs @ 105°C
Cap Aluminum Lytic 1000uF 10V 20% (10 X 25mm) Axial 0.32 Ohm 520mA 2000h 105°C Automotive Ammo Product overview: MAL213834102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 10V, 0.32 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 10V, 0.32 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213834102E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 880955-MAL213834102E
Series: 138 AML
Operating Temperature Range: -40°C ~ 105°C
Features: 1000 µF 10 V Aluminum Electrolytic Capacitors Axial, Can 320mOhm @ 100Hz 2000 Hrs @ 105°C
Package: Axial, Can
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 2222 138 34102, 4191PHTB, 4191PHCT, 4191PHTB-NDR, 4191PHCT-NDR, 222213834102
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 1000UF 20% 10V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4191PHTB-ND | 58-MAL213834102E3 | 880955-MAL213834102E3 | 14M6715 | MAL213834102E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 1000uF 10V 0.32 Ohm Capacitor | Aluminum Capacitors - MAL213834102E3 | Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |