2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm @ 100Hz 2000 Hrs @ 105°C
2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm @ 100Hz 2000 Hrs @ 105°C
Cap Aluminum Lytic 2200uF 6.3V 20% (10 X 25mm) Axial 0.21 Ohm 640mA 2000h 105°C Automotive Ammo Product overview: MAL213833222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 6.3V, 0.21 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 6.3V, 0.21 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213833222E3 can be used for catalog matching and distributor lookup.
CAPACITOR ALUM ELEC 2200UF, 6.3V, 20%, AXIAL, FULL REEL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 2200UF 20% 6.3V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4187PHTB-ND | 58-MAL213833222E3 | 14M6714 | MAL213833222E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 2200uF 6.3V 0.21 Ohm Capacitor | Capacitor Alum Elec 2200Uf, 6.3V, 20%, Axial, Full Reel; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |