Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213833221E3

Description
220µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4184PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4184PHTB-ND
Aluminum Electrolytic Capacitors 4184PHTB-ND
220µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 2000 Hrs @ 105°C

220µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL213833221E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213833221E3
Aluminum Electrolytic Capacitors MAL213833221E3
CAP ALUM 220UF 20% 6.3V AXIAL

CAP ALUM 220UF 20% 6.3V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213833221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213833221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213833221E3
CAP ALUM 220UF 20% 6.3V AXIAL

CAP ALUM 220UF 20% 6.3V AXIAL

Supplier's Site
Capacitor Alum Elec 220Uf, 6.3V, 20%, Axial, Full Reel; Capacitance Vishay - 14M6713 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 220Uf, 6.3V, 20%, Axial, Full Reel; Capacitance Vishay
14M6713
Capacitor Alum Elec 220Uf, 6.3V, 20%, Axial, Full Reel; Capacitance Vishay 14M6713
CAPACITOR ALUM ELEC 220UF, 6.3V, 20%, AXIAL, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 220UF, 6.3V, 20%, AXIAL, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4184PHTB-ND MAL213833221E3 MAL213833221E3 14M6713
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 220Uf, 6.3V, 20%, Axial, Full Reel; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers