Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213831109E3

Description
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4236PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4236PHCT-ND
Aluminum Electrolytic Capacitors 4236PHCT-ND
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100Hz 2000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4236PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4236PHTB-ND
Aluminum Electrolytic Capacitors 4236PHTB-ND
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100Hz 2000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1074770-MAL213831109E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1074770-MAL213831109E3
Capacitors - Aluminum Electrolytic Capacitors 1074770-MAL213831109E3
Win Source Part Number: 1074770-MAL213831109 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 138 AML Package: Cut Tape (CT),Tape & Box (TB) Applications: Automotive Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V Impedance: 7 Ohms ESR (Equivalent Series Resistance): 14Ohm @ 100Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.248" Dia x 0.500" L (6.30mm x 12.70mm) Alternative Parts (Cross-Reference): SKA100M050; TVX1H100MAD; TVX1J100MAD; TVX2A100MAD; SKA100M100; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 4236PHCT,4236PHCT-ND R,2222 138 31109,4236PHTB-NDR,2 22213831109,4236PHTB Ripple Current @ Low Frequency: 51 mA @ 100 Hz Ripple Current @ High Frequency: 71.4 mA @ 10 kHz

Win Source Part Number: 1074770-MAL213831109E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 138 AML
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Automotive
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Impedance: 7 Ohms
ESR (Equivalent Series Resistance): 14Ohm @ 100Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.248" Dia x 0.500" L (6.30mm x 12.70mm)
Alternative Parts (Cross-Reference): SKA100M050; TVX1H100MAD; TVX1J100MAD; TVX2A100MAD; SKA100M100;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 4236PHCT,4236PHCT-NDR,2222 138 31109,4236PHTB-NDR,222213831109,4236PHTB
Ripple Current @ Low Frequency: 51 mA @ 100 Hz
Ripple Current @ High Frequency: 71.4 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
10uF 50V Capacitor
58-MAL213831109E3
10uF 50V Capacitor 58-MAL213831109E3
10uF 50V 20% Aluminum Electrolytic Capacitor, Axial, 14R ESR Product overview: MAL213831109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213831109E3 can be used for catalog matching and distributor lookup.

10uF 50V 20% Aluminum Electrolytic Capacitor, Axial, 14R ESR Product overview: MAL213831109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213831109E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213831109E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213831109E3
Capacitors - Aluminum Electrolytic Capacitors MAL213831109E3
CAP ALUM 10UF 20% 50V AXIAL

CAP ALUM 10UF 20% 50V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Axial; Capacitance Vishay - 95C1345 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Axial; Capacitance Vishay
95C1345
Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Axial; Capacitance Vishay 95C1345
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 50V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 50V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALU ELECTROLYTIC;CAP 10UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-RT - 70122977 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 10UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-RT
70122977
CAPACITOR; ALU ELECTROLYTIC;CAP 10UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-RT 70122977
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve (Case φ 6.3 × 12.7 and 7.7 × 12.7 mm Are Moulded with Flame Retardant Plastic Material) Charge and Discharge Proof Long Useful Life: 2000 to 10 000 Hours at 105°C, High Reliability High Ripple Current Capability Miniaturized, High CV-Product Per Unit Volume Lead (Pb)-Free Versions are RoHS Compliant Applications: Industrial, Automotive, EDP and Telecommunication Smoothing, Filtering, Buffering in SMPS; Coupling, Decoupling, Timing Portable and Mobile Equipment (Small Size, Low Mass) Stand-By Applications Low Mounting Height Boards, Vibration and Shock Resistant

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve (Case Φ 6.3 × 12.7 and 7.7 × 12.7 mm Are Moulded with Flame Retardant Plastic Material)
  • Charge and Discharge Proof
  • Long Useful Life: 2000 to 10 000 Hours at 105°C, High Reliability
  • High Ripple Current Capability
  • Miniaturized, High CV-Product Per Unit Volume
  • Lead (Pb)-Free Versions are RoHS Compliant
    Applications:
  • Industrial, Automotive, EDP and Telecommunication
  • Smoothing, Filtering, Buffering in SMPS; Coupling, Decoupling, Timing
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Stand-By Applications
  • Low Mounting Height Boards, Vibration and Shock Resistant
Supplier's Site
CAP ALUM 10UF 20% 50V AXIAL - 886-MAL213831109E3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 10UF 20% 50V AXIAL
886-MAL213831109E3
CAP ALUM 10UF 20% 50V AXIAL 886-MAL213831109E3
CAP ALUM 10UF 20% 50V AXIAL

CAP ALUM 10UF 20% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4236PHCT-ND 1074770-MAL213831109E3 58-MAL213831109E3 MAL213831109E3 95C1345 70122977 886-MAL213831109E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10uF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10Uf, 50V, 20%, Axial; Capacitance Vishay CAPACITOR; ALU ELECTROLYTIC;CAP 10UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-RT CAP ALUM 10UF 20% 50V AXIAL
Applications Automotive Automotive; Automotive General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers