Vishay Intertechnology, Inc. Aluminium Capacitors MAL213831101E3

Description
Vishay MAL213831101E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL213831101E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803511
Aluminium Capacitors 2803511
Vishay MAL213831101E3 Capacitor

Vishay MAL213831101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803512
Aluminium Capacitors 2803512
Aluminium Capacitor Axial 100uF 50V 20%

Aluminium Capacitor Axial 100uF 50V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 4238PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4238PHCT-ND
Aluminum Electrolytic Capacitors 4238PHCT-ND
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 2000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4238PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4238PHTB-ND
Aluminum Electrolytic Capacitors 4238PHTB-ND
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 2000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 100uF 50V 1.3 Ohm Capacitor
58-MAL213831101E3
Automotive 100uF 50V 1.3 Ohm Capacitor 58-MAL213831101E3
Cap Aluminum Lytic 100uF 50V 20% (10 X 18mm) Axial 1.3 Ohm 230mA 2000h 105°C Automotive Ammo Product overview: MAL213831101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 50V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 50V, 1.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213831101E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 50V 20% (10 X 18mm) Axial 1.3 Ohm 230mA 2000h 105°C Automotive Ammo Product overview: MAL213831101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 50V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 50V, 1.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213831101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213831101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213831101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213831101E3
CAP ALUM 100UF 20% 50V AXIAL

CAP ALUM 100UF 20% 50V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Axial; Capacitance Vishay - 95C1344 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Axial; Capacitance Vishay
95C1344
Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Axial; Capacitance Vishay 95C1344
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803511 2803512 4238PHCT-ND 58-MAL213831101E3 MAL213831101E3 95C1344
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Automotive 100uF 50V 1.3 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Axial; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details