The Aluminum Electrolytic Capacitor MAL213829479E3 from Lingto Electronic Limited features a polarized design with a non-solid electrolyte and axial leads. It is available in various nominal case sizes ranging from 6.3 mm x 12.7 mm to 21 mm x 38 mm, with a capacitance range of 2.2 OºF to 15,000 OºF and a rated voltage range of 6.3 V to 100 V. This capacitor is designed for high reliability and long life, offering a useful life of 2000 to 10,000 hours at 105 °C, depending on the specific conditions of use. It is suitable for applications in industrial, automotive, and telecommunications sectors, particularly for smoothing, filtering, and buffering in switch-mode power supplies (SMPS). The capacitor also demonstrates high ripple current capability and is resistant to vibration and shock, making it ideal for portable and mobile equipment.
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100kHz 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 100V AXIAL
Capacitor,47uF,100VD
CAP ALUM 47UF 20% 100V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213829479E3-ND | MAL213829479E3 | 97C3723 | MAL213829479E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,47Uf,100Vdc,20-% Tol,20+% Tol Vishay | Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |