Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213829229E3

Description
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213829229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213829229E3-ND
Aluminum Electrolytic Capacitors MAL213829229E3-ND
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100kHz 2000 Hrs @ 105°C

22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,22Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C3721 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C3721
Capacitor,22Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C3721
Capacitor,22uF,100VD C,20-% Tol,20+% Tol

Capacitor,22uF,100VDC,20-% Tol,20+% Tol

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213829229E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213829229E3
Aluminum Electrolytic Capacitors MAL213829229E3
CAP ALUM 22UF 20% 100V AXIAL

CAP ALUM 22UF 20% 100V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213829229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213829229E3
Capacitors - Aluminum Electrolytic Capacitors MAL213829229E3
CAP ALUM 22UF 20% 100V AXIAL

CAP ALUM 22UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL213829229E3-ND 97C3721 MAL213829229E3 MAL213829229E3
Product Name Aluminum Electrolytic Capacitors Capacitor,22Uf,100Vdc,20-% Tol,20+% Tol Vishay Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details