Vishay Intertechnology, Inc. Automotive 220uF 100V 0.54 Ohm Capacitor MAL213829221E3

Description
Cap Aluminum Lytic 220uF 100V 20% (15 X 30mm) Axial 0.54 Ohm 650mA 10000h 105°C Automotive T/R Product overview: MAL213829221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 100V, 0.54 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 100V, 0.54 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213829221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 100V 20% (15 X 30mm) Axial 0.54 Ohm 650mA 10000h 105°C Automotive T/R Product overview: MAL213829221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 100V, 0.54 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 100V, 0.54 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213829221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 220uF 100V 0.54 Ohm Capacitor
58-MAL213829221E3
Automotive 220uF 100V 0.54 Ohm Capacitor 58-MAL213829221E3
Cap Aluminum Lytic 220uF 100V 20% (15 X 30mm) Axial 0.54 Ohm 650mA 10000h 105°C Automotive T/R Product overview: MAL213829221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 100V, 0.54 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 100V, 0.54 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213829221E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 100V 20% (15 X 30mm) Axial 0.54 Ohm 650mA 10000h 105°C Automotive T/R Product overview: MAL213829221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 100V, 0.54 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 100V, 0.54 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213829221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213829221E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213829221E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213829221E3CT-ND
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100kHz 10000 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213829221E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213829221E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL213829221E3TR-ND
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100kHz 10000 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Axial, Can 540mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,220Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C3719 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C3719
Capacitor,220Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C3719
Capacitor,220uF,100V DC,20-% Tol,20+% Tol

Capacitor,220uF,100VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213829221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213829221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213829221E3
CAP ALUM 220UF 20% 100V AXIAL

CAP ALUM 220UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213829221E3 56-MAL213829221E3CT-ND 97C3719 MAL213829221E3
Product Name Automotive 220uF 100V 0.54 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitor,220Uf,100Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E8 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details