Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213828229E3

Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213828229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213828229E3-ND
Aluminum Electrolytic Capacitors MAL213828229E3-ND
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100kHz 2000 Hrs @ 105°C

22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,22Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C3710 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C3710
Capacitor,22Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C3710
Capacitor,22uF,63VDC ,20-% Tol,20+% Tol

Capacitor,22uF,63VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213828229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213828229E3
Capacitors - Aluminum Electrolytic Capacitors MAL213828229E3
CAP ALUM 22UF 20% 63V AXIAL

CAP ALUM 22UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213828229E3-ND 97C3710 MAL213828229E3
Product Name Aluminum Electrolytic Capacitors Capacitor,22Uf,63Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details