Vishay Intertechnology, Inc. 33UF 40V Capacitor MAL213827339E3

Description
CAP ALUM 33UF 20% 40V AXIAL Product overview: MAL213827339E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213827339E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 33UF 20% 40V AXIAL Product overview: MAL213827339E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213827339E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33UF 40V Capacitor
58-MAL213827339E3
33UF 40V Capacitor 58-MAL213827339E3
CAP ALUM 33UF 20% 40V AXIAL Product overview: MAL213827339E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213827339E3 can be used for catalog matching and distributor lookup.

CAP ALUM 33UF 20% 40V AXIAL Product overview: MAL213827339E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213827339E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213827339E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213827339E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL213827339E3TR-ND
33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.3Ohm @ 100kHz 2000 Hrs @ 105°C

33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.3Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213827339E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213827339E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213827339E3CT-ND
33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.3Ohm @ 100kHz 2000 Hrs @ 105°C

33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.3Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,33Uf,40Vdc,20-% Tol,20+% Tol Vishay - 97C3702 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,40Vdc,20-% Tol,20+% Tol Vishay
97C3702
Capacitor,33Uf,40Vdc,20-% Tol,20+% Tol Vishay 97C3702
Capacitor,33uF,40VDC ,20-% Tol,20+% Tol

Capacitor,33uF,40VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213827339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213827339E3
Capacitors - Aluminum Electrolytic Capacitors MAL213827339E3
CAP ALUM 33UF 20% 40V AXIAL

CAP ALUM 33UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213827339E3 56-MAL213827339E3TR-ND 97C3702 MAL213827339E3
Product Name 33UF 40V Capacitor Aluminum Electrolytic Capacitors Capacitor,33Uf,40Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0160100JFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details