Vishay Intertechnology, Inc. Automotive 220uF 40V 0.72 Ohm Capacitor MAL213827221E3

Description
Cap Aluminum Lytic 220uF 40V 20% (10 X 25mm) Axial 0.72 Ohm 350mA 2000h 105°C Automotive T/R Product overview: MAL213827221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 40V, 0.72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 40V, 0.72 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213827221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 40V 20% (10 X 25mm) Axial 0.72 Ohm 350mA 2000h 105°C Automotive T/R Product overview: MAL213827221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 40V, 0.72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 40V, 0.72 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213827221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 220uF 40V 0.72 Ohm Capacitor
58-MAL213827221E3
Automotive 220uF 40V 0.72 Ohm Capacitor 58-MAL213827221E3
Cap Aluminum Lytic 220uF 40V 20% (10 X 25mm) Axial 0.72 Ohm 350mA 2000h 105°C Automotive T/R Product overview: MAL213827221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 40V, 0.72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 40V, 0.72 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213827221E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 40V 20% (10 X 25mm) Axial 0.72 Ohm 350mA 2000h 105°C Automotive T/R Product overview: MAL213827221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 40V, 0.72 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 40V, 0.72 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213827221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213827221E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213827221E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL213827221E3TR-ND
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100kHz 2000 Hrs @ 105°C

220µF 40V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213827221E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213827221E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213827221E3CT-ND
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100kHz 2000 Hrs @ 105°C

220µF 40V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213827221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213827221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213827221E3
CAP ALUM 220UF 20% 40V AXIAL

CAP ALUM 220UF 20% 40V AXIAL

Supplier's Site
Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay - 97C3700 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay
97C3700
Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay 97C3700
Capacitor,220uF,40VD C,20-% Tol,20+% Tol

Capacitor,220uF,40VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213827221E3 56-MAL213827221E3TR-ND MAL213827221E3 97C3700
Product Name Automotive 220uF 40V 0.72 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,220Uf,40Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E8 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details