Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213827101E3

Description
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.6Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.6Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213827101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213827101E3-ND
Aluminum Electrolytic Capacitors MAL213827101E3-ND
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.6Ohm @ 100kHz 2000 Hrs @ 105°C

100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.6Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay - 97C3698 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay
97C3698
Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay 97C3698
Capacitor,100uF,40VD C,20-% Tol,20+% Tol

Capacitor,100uF,40VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213827101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213827101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213827101E3
CAP ALUM 100UF 20% 40V AXIAL

CAP ALUM 100UF 20% 40V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213827101E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213827101E3
Aluminum Electrolytic Capacitors MAL213827101E3
CAP ALUM 100UF 20% 40V AXIAL

CAP ALUM 100UF 20% 40V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL213827101E3-ND 97C3698 MAL213827101E3 MAL213827101E3
Product Name Aluminum Electrolytic Capacitors Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details