470µF 25V Aluminum Electrolytic Capacitors Axial, Can 440mOhm @ 100kHz 2000 Hrs @ 105°C
CAP ALUM 470UF 20% 25V AXIAL
CAP ALUM 470UF 20% 25V AXIAL
Capacitor,470uF,25VD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213826471E3-ND | MAL213826471E3 | MAL213826471E3 | 97C3695 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor,470Uf,25Vdc,20-% Tol,20+% Tol Vishay |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF |