220µF 25V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100kHz 2000 Hrs @ 105°C
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100kHz 2000 Hrs @ 105°C
Cap Aluminum Lytic 220uF 25V 20% (10 X 18mm) Axial 0.94 Ohm 270mA 2000h 105°C Automotive T/R Product overview: MAL213826221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 25V, 0.94 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 25V, 0.94 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213826221E3 can be used for catalog matching and distributor lookup.
Vishay MAL213826221E3 Capacitor
Aluminium Capacitor Axial 220uF 25V 20%
Aluminium Capacitor Axial 220uF 25V 20%
CAP ALUM 220UF 20% 25V AXIAL
CAP, 220UF, 25V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL213826221E3CT-ND | 58-MAL213826221E3 | 2803505 | 2803505P | MAL213826221E3 | 69AH0826 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 220uF 25V 0.94 Ohm Capacitor | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 220Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay |
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 2.20E8 microF | 220 microF | 220 microF | 220 microF |