10µF 25V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100kHz 2000 Hrs @ 105°C
Capacitor,10uF,25VDC
CAP ALUM 10UF 20% 25V AXIAL
CAP ALUM 10UF 20% 25V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213826109E3-ND | 97C3690 | MAL213826109E3 | MAL213826109E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,10Uf,25Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |