Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213825152E3

Description
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 230mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 230mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213825152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213825152E3-ND
Aluminum Electrolytic Capacitors MAL213825152E3-ND
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 230mOhm @ 100kHz 10000 Hrs @ 105°C

1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 230mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213825152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213825152E3
Capacitors - Aluminum Electrolytic Capacitors MAL213825152E3
CAP ALUM 1500UF 20% 16V AXIAL

CAP ALUM 1500UF 20% 16V AXIAL

Supplier's Site
Capacitor,1500Uf,16Vdc,20-% Tol,20+% Tol Vishay - 97C3682 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1500Uf,16Vdc,20-% Tol,20+% Tol Vishay
97C3682
Capacitor,1500Uf,16Vdc,20-% Tol,20+% Tol Vishay 97C3682
Capacitor,1500uF,16V DC,20-% Tol,20+% Tol

Capacitor,1500uF,16VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213825152E3-ND MAL213825152E3 97C3682
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1500Uf,16Vdc,20-% Tol,20+% Tol Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details