Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213824152E3

Description
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213824152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213824152E3-ND
Aluminum Electrolytic Capacitors MAL213824152E3-ND
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm @ 100kHz 10000 Hrs @ 105°C

1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213824152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213824152E3
Capacitors - Aluminum Electrolytic Capacitors MAL213824152E3
CAP ALUM 1500UF 20% 10V AXIAL

CAP ALUM 1500UF 20% 10V AXIAL

Supplier's Site
Capacitor,1500Uf,10Vdc,20-% Tol,20+% Tol Vishay - 97C3675 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1500Uf,10Vdc,20-% Tol,20+% Tol Vishay
97C3675
Capacitor,1500Uf,10Vdc,20-% Tol,20+% Tol Vishay 97C3675
Capacitor,1500uF,10V DC,20-% Tol,20+% Tol

Capacitor,1500uF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213824152E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213824152E3
Aluminum Electrolytic Capacitors MAL213824152E3
CAP ALUM 1500UF 20% 10V AXIAL

CAP ALUM 1500UF 20% 10V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL213824152E3-ND MAL213824152E3 97C3675 MAL213824152E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1500Uf,10Vdc,20-% Tol,20+% Tol Vishay Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C683U010BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details