Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213823221E3

Description
220µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213823221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213823221E3-ND
Aluminum Electrolytic Capacitors MAL213823221E3-ND
220µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100kHz 2000 Hrs @ 105°C

220µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213823221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213823221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213823221E3
CAP ALUM 220UF 20% 6.3V AXIAL

CAP ALUM 220UF 20% 6.3V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213823221E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213823221E3
Aluminum Electrolytic Capacitors MAL213823221E3
CAP ALUM 220UF 20% 6.3V AXIAL

CAP ALUM 220UF 20% 6.3V AXIAL

Supplier's Site Datasheet
Capacitor,220Uf,6.3Vdc,20-% Tol,20+% Tol Vishay - 97C3670 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,6.3Vdc,20-% Tol,20+% Tol Vishay
97C3670
Capacitor,220Uf,6.3Vdc,20-% Tol,20+% Tol Vishay 97C3670
Capacitor,220uF,6.3V DC,20-% Tol,20+% Tol

Capacitor,220uF,6.3VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL213823221E3-ND MAL213823221E3 MAL213823221E3 97C3670
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor,220Uf,6.3Vdc,20-% Tol,20+% Tol Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details