Vishay MAL213821229E3 Capacitor
Vishay MAL213821229E3 Capacitor
Aluminium Capacitors Axial 22uF 50V 20%
22µF 50V Aluminum Electrolytic Capacitors Axial, Can 6.5Ohm @ 100kHz 2000 Hrs @ 105°C
22µF 50V Aluminum Electrolytic Capacitors Axial, Can 6.5Ohm @ 100kHz 2000 Hrs @ 105°C
Cap Aluminum Lytic 22uF 50V 20% (7.7 X 12.7mm) Axial 6.5 Ohm 82mA 2000h 105°C Automotive T/R Product overview: MAL213821229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 50V, 6.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 50V, 6.5 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213821229E3 can be used for catalog matching and distributor lookup.
CAP ALUM 22UF 20% 50V AXIAL
CAP, 22UF, 50V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803502 | 2803503P | 56-MAL213821229E3TR-ND | 58-MAL213821229E3 | MAL213821229E3 | 64AJ4527 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Automotive 22uF 50V 6.5 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 22Uf, 50V, Alu Elec, Axial Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 2.20E7 microF | 22 microF |