Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213821109E3

Description
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL213821109E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213821109E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213821109E3CT-ND
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213821109E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213821109E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL213821109E3TR-ND
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Axial, Can 14Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213821109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213821109E3
Capacitors - Aluminum Electrolytic Capacitors MAL213821109E3
CAP ALUM 10UF 20% 50V AXIAL

CAP ALUM 10UF 20% 50V AXIAL

Supplier's Site
Capacitor,10Uf,50Vdc,20-% Tol,20+% Tol Vishay - 97C3666 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,50Vdc,20-% Tol,20+% Tol Vishay
97C3666
Capacitor,10Uf,50Vdc,20-% Tol,20+% Tol Vishay 97C3666
Capacitor,10uF,50VDC ,20-% Tol,20+% Tol

Capacitor,10uF,50VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL213821109E3CT-ND MAL213821109E3 97C3666
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,10Uf,50Vdc,20-% Tol,20+% Tol Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details