Vishay Intertechnology, Inc. Aluminium Capacitors MAL213818471E3

Description
Vishay MAL213818471E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL213818471E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803494
Aluminium Capacitors 2803494
Vishay MAL213818471E3 Capacitor

Vishay MAL213818471E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803495
Aluminium Capacitors 2803495
Aluminium Capacitors Axial 470uF 63V 20%

Aluminium Capacitors Axial 470uF 63V 20%

Supplier's Site
Aluminum Capacitors - MAL213818471E3 - 771009-MAL213818471E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL213818471E3
771009-MAL213818471E3
Aluminum Capacitors - MAL213818471E3 771009-MAL213818471E3
Manufacturer: Vishay BC Components Win Source Part Number: 771009-MAL213818471E 3 Series: 138 AML Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Axial, Can Voltage Rating: 63V Applications: Automotive Capacitance: 470μF Tolerance: ±20% Impedance: 160 mOhm ESR (Equivalent Series Resistance): 260 mOhm @ 100Hz Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Family Name: 138 AML Categories: Capacitors Dimension: 0.591" Dia x 1.181" L (15.00mm x 30.00mm) Ripple Current - Low Frequency: 860mA @ 100Hz Ripple Current - High Frequency: 1.204A @ 10kHz Introduction Date: August 27, 2008 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 771009-MAL213818471E3
Series: 138 AML
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Axial, Can
Voltage Rating: 63V
Applications: Automotive
Capacitance: 470μF
Tolerance: ±20%
Impedance: 160 mOhm
ESR (Equivalent Series Resistance): 260 mOhm @ 100Hz
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Family Name: 138 AML
Categories: Capacitors
Dimension: 0.591" Dia x 1.181" L (15.00mm x 30.00mm)
Ripple Current - Low Frequency: 860mA @ 100Hz
Ripple Current - High Frequency: 1.204A @ 10kHz
Introduction Date: August 27, 2008
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4247PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4247PHBK-ND
Aluminum Electrolytic Capacitors 4247PHBK-ND
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 10000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 63V Capacitor
58-MAL213818471E3
470uF 63V Capacitor 58-MAL213818471E3
470uF 63V Aluminum Electrolytic Capacitor, Axial, 260mR ESR Product overview: MAL213818471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213818471E3 can be used for catalog matching and distributor lookup.

470uF 63V Aluminum Electrolytic Capacitor, Axial, 260mR ESR Product overview: MAL213818471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213818471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213818471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213818471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213818471E3
CAP ALUM 470UF 20% 63V AXIAL

CAP ALUM 470UF 20% 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 63V, 20%, Axial; Capacitance Vishay - 18C4662 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 63V, 20%, Axial; Capacitance Vishay
18C4662
Aluminum Electrolytic Capacitor 470Uf, 63V, 20%, Axial; Capacitance Vishay 18C4662
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 63V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 63V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Cap, 470Μf, 63V, 20%, Through Hole; Capacitance Vishay - 79AC7167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 63V, 20%, Through Hole; Capacitance Vishay
79AC7167
Cap, 470Μf, 63V, 20%, Through Hole; Capacitance Vishay 79AC7167
CAP, 470µF, 63V, 20%, THROUGH HOLE; Capacitance:470µF; Voltage Rating:63V; Product Range:138 AML Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:15mm; Lead Spacing:-; Height:30mm; Operating TemperatureRoHS Compliant: Yes

CAP, 470µF, 63V, 20%, THROUGH HOLE; Capacitance:470µF; Voltage Rating:63V; Product Range:138 AML Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:15mm; Lead Spacing:-; Height:30mm; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803494 2803495 771009-MAL213818471E3 4247PHBK-ND 58-MAL213818471E3 MAL213818471E3 18C4662 79AC7167
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - MAL213818471E3 Aluminum Electrolytic Capacitors 470uF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 470Uf, 63V, 20%, Axial; Capacitance Vishay Cap, 470Μf, 63V, 20%, Through Hole; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers