Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213818102E3

Description
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4249PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4249PHBK-ND
Aluminum Electrolytic Capacitors 4249PHBK-ND
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 10000 Hrs @ 105°C

1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000uF 63V 0.13 Ohm Capacitor
58-MAL213818102E3
1000uF 63V 0.13 Ohm Capacitor 58-MAL213818102E3
Alu Lytic Cap 1000uF 63V 20% Axial 18x38mm 0.13 Ohm 1.46A 105C Product overview: MAL213818102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 63V, 0.13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 63V, 0.13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213818102E3 can be used for catalog matching and distributor lookup.

Alu Lytic Cap 1000uF 63V 20% Axial 18x38mm 0.13 Ohm 1.46A 105C Product overview: MAL213818102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 63V, 0.13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 63V, 0.13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213818102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL213818102E3 - 925128-MAL213818102E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL213818102E3
925128-MAL213818102E3
Aluminum Capacitors - MAL213818102E3 925128-MAL213818102E3
Manufacturer: Vishay Win Source Part Number: 925128-MAL213818102E 3 Series: 138 AML Operating Temperature Range: -40°C ~ 105°C Features: Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 10000 Hrs @ 105°C Package: Axial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 222213818102, 4249PHBK, 4249PHBK-NDR, 2222 138 18102

Manufacturer: Vishay
Win Source Part Number: 925128-MAL213818102E3
Series: 138 AML
Operating Temperature Range: -40°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 10000 Hrs @ 105°C
Package: Axial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 222213818102, 4249PHBK, 4249PHBK-NDR, 2222 138 18102

Buy Now Datasheet
Aluminium Capacitors - 2803489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803489
Aluminium Capacitors 2803489
Vishay MAL213818102E3 Capacitor

Vishay MAL213818102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803490
Aluminium Capacitors 2803490
Aluminium Capacitor Axial 1000uF 63V 20%

Aluminium Capacitor Axial 1000uF 63V 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213818102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213818102E3
Capacitors - Aluminum Electrolytic Capacitors MAL213818102E3
CAP ALUM 1000UF 20% 63V AXIAL

CAP ALUM 1000UF 20% 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Vishay - 28M9369 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Vishay
28M9369
Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Vishay 28M9369
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 63V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 63V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Cap, 1000Μf, 63V, 20%, Through Hole; Capacitance Vishay - 79AC7166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 63V, 20%, Through Hole; Capacitance Vishay
79AC7166
Cap, 1000Μf, 63V, 20%, Through Hole; Capacitance Vishay 79AC7166
CAP, 1000µF, 63V, 20%, THROUGH HOLE; Capacitance:1000µF; Voltage Rating:63V; Product Range:138 AML Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:18mm; Lead Spacing:-; Height:38mm; Operating RoHS Compliant: Yes

CAP, 1000µF, 63V, 20%, THROUGH HOLE; Capacitance:1000µF; Voltage Rating:63V; Product Range:138 AML Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:18mm; Lead Spacing:-; Height:38mm; Operating RoHS Compliant: Yes

Supplier's Site
Capacitor - 55522400 - Radwell International
Willingboro, NJ, United States
Capacitor
55522400
Capacitor 55522400
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 63V, 20%, AXIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:63V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:18MM; LEAD SPACING:-; HEIGHT:38MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 63V, 20%, AXIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:63V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:18MM; LEAD SPACING:-; HEIGHT:38MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4249PHBK-ND 58-MAL213818102E3 925128-MAL213818102E3 2803489 2803490 MAL213818102E3 28M9369 79AC7166 55522400
Product Name Aluminum Electrolytic Capacitors 1000uF 63V 0.13 Ohm Capacitor Aluminum Capacitors - MAL213818102E3 Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Vishay Cap, 1000Μf, 63V, 20%, Through Hole; Capacitance Vishay Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details