Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213817471E3

Description
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4230PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4230PHBK-ND
Aluminum Electrolytic Capacitors 4230PHBK-ND
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100Hz 10000 Hrs @ 105°C

470µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 40V 650mA Capacitor
58-MAL213817471E3
470uF 40V 650mA Capacitor 58-MAL213817471E3
470uF 40V 20% Axial Al Electrolytic Cap, 340mR ESR, 650mA Product overview: MAL213817471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 40V, 650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 40V, 650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213817471E3 can be used for catalog matching and distributor lookup.

470uF 40V 20% Axial Al Electrolytic Cap, 340mR ESR, 650mA Product overview: MAL213817471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 40V, 650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 40V, 650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213817471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213817471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213817471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213817471E3
CAP ALUM 470UF 20% 40V AXIAL

CAP ALUM 470UF 20% 40V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 40V, 20%, Axial; Capacitance Vishay - 14M6702 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 40V, 20%, Axial; Capacitance Vishay
14M6702
Aluminum Electrolytic Capacitor 470Uf, 40V, 20%, Axial; Capacitance Vishay 14M6702
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 40V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 40V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4230PHBK-ND 58-MAL213817471E3 MAL213817471E3 14M6702
Product Name Aluminum Electrolytic Capacitors 470uF 40V 650mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 470Uf, 40V, 20%, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details