Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213816472E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 76mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 76mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4223PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4223PHBK-ND
Aluminum Electrolytic Capacitors 4223PHBK-ND
4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 76mOhm @ 100Hz 10000 Hrs @ 105°C

4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 76mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
4700uF 25V 1.84A Capacitor
58-MAL213816472E3
4700uF 25V 1.84A Capacitor 58-MAL213816472E3
4700uF 25V Al Electrolytic Cap, Axial, 76mR ESR, 1.84A Ripple Product overview: MAL213816472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 25V, 1.84A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 25V, 1.84A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816472E3 can be used for catalog matching and distributor lookup.

4700uF 25V Al Electrolytic Cap, Axial, 76mR ESR, 1.84A Ripple Product overview: MAL213816472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 25V, 1.84A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 25V, 1.84A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816472E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2803484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803484
Aluminium Capacitors 2803484
Vishay MAL213816472E3 Capacitor

Vishay MAL213816472E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803486
Aluminium Capacitors 2803486
Aluminium Capacitors Axial 4700uF 25V

Aluminium Capacitors Axial 4700uF 25V

Supplier's Site
Aluminum Electrolytic Capacitor 4700Uf, 25V, 20%, Axial; Capacitance Vishay - 26M8367 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 25V, 20%, Axial; Capacitance Vishay
26M8367
Aluminum Electrolytic Capacitor 4700Uf, 25V, 20%, Axial; Capacitance Vishay 26M8367
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 25V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:18mm; ESR:0.076ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 25V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:18mm; ESR:0.076ohmRoHS Compliant: Yes

Supplier's Site
Cap, 4700Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay - 64AJ4524 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay
64AJ4524
Cap, 4700Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay 64AJ4524
CAP, 4700UF, 25V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 4700UF, 25V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213816472E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213816472E3
Capacitors - Aluminum Electrolytic Capacitors MAL213816472E3
CAP ALUM 4700UF 20% 25V AXIAL

CAP ALUM 4700UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4223PHBK-ND 58-MAL213816472E3 2803484 2803486 26M8367 64AJ4524 MAL213816472E3
Product Name Aluminum Electrolytic Capacitors 4700uF 25V 1.84A Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 4700Uf, 25V, 20%, Axial; Capacitance Vishay Cap, 4700Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers