4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 120mOhm @ 100Hz 10000 Hrs @ 105°C
CAPACITOR ALUM ELEC 4700UF, 10V, 20%, AXIAL; Capacitance:4700µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Diameter:18mm RoHS Compliant: Yes
CAP ALUM 4700UF 20% 10V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4195PHBK-ND | 18C4649 | MAL213814472E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 4700Uf, 10V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF |