Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213814332E3

Description
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4194PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4194PHBK-ND
Aluminum Electrolytic Capacitors 4194PHBK-ND
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 10000 Hrs @ 105°C

3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 3300Uf, 10V, 20%, Axial; Capacitance Vishay - 95C1324 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3300Uf, 10V, 20%, Axial; Capacitance Vishay
95C1324
Capacitor Alum Elec 3300Uf, 10V, 20%, Axial; Capacitance Vishay 95C1324
CAPACITOR ALUM ELEC 3300UF, 10V, 20%, AXIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Length:30mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 3300UF, 10V, 20%, AXIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Length:30mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213814332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213814332E3
Capacitors - Aluminum Electrolytic Capacitors MAL213814332E3
CAP ALUM 3300UF 20% 10V AXIAL

CAP ALUM 3300UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4194PHBK-ND 95C1324 MAL213814332E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 3300Uf, 10V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713256 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details