Vishay Intertechnology, Inc. Aluminium Capacitors MAL213699476E3

Description
Aluminium Capacitors Radial 100V 470uF
Request a Quote Datasheet
Description
Aluminium Capacitors Radial 100V 470uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803479
Aluminium Capacitors 2803479
Aluminium Capacitors Radial 100V 470uF

Aluminium Capacitors Radial 100V 470uF

Supplier's Site
Aluminium Capacitors - 2803478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803478
Aluminium Capacitors 2803478
Vishay MAL213699476E3 Capacitor

Vishay MAL213699476E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213699476E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213699476E3-ND
Aluminum Electrolytic Capacitors MAL213699476E3-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 470Μf, 100V, 20%; Capacitance Vishay - 14AC4378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 100V, 20%; Capacitance Vishay
14AC4378
Cap, 470Μf, 100V, 20%; Capacitance Vishay 14AC4378
CAP, 470µF, 100V, 20%; Capacitance:470µF; Voltage Rating:100V; Product Range:136 RVI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31mm; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 100V, 20%; Capacitance:470µF; Voltage Rating:100V; Product Range:136 RVI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213699476E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213699476E3
Capacitors - Aluminum Electrolytic Capacitors MAL213699476E3
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803479 2803478 MAL213699476E3-ND 14AC4378 MAL213699476E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 470Μf, 100V, 20%; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers