Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213669221E3

Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213669221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213669221E3-ND
Aluminum Electrolytic Capacitors MAL213669221E3-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2803475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803475
Aluminium Capacitors 2803475
Aluminium Capacitors Radial 100V 220uF

Aluminium Capacitors Radial 100V 220uF

Supplier's Site
Aluminium Capacitors - 2803474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803474
Aluminium Capacitors 2803474
Vishay MAL213669221E3 Capacitor

Vishay MAL213669221E3 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213669221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213669221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213669221E3
CAP ALUM 220UF 20% 100V RADIAL

CAP ALUM 220UF 20% 100V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 136 Rvi Series, 220 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 98K6860 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 136 Rvi Series, 220 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
98K6860
Aluminium Electrolytic Capacitor, 136 Rvi Series, 220 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 98K6860
Aluminium Electrolytic Capacitor, 136 RVI Series, 220 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 136 RVI Series, 220 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL213669221E3-ND 2803475 2803474 MAL213669221E3 98K6860
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 136 Rvi Series, 220 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details