Vishay Precision Group Aluminium Capacitors MAL213668221E3

Description
Vishay MAL213668221E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL213668221E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2189830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2189830
Aluminium Capacitors 2189830
Vishay MAL213668221E3 Capacitor

Vishay MAL213668221E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2189830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2189830P
Aluminium Capacitors 2189830P
136 RVI Aluminium Radial Cap,63V,220uF

136 RVI Aluminium Radial Cap,63V,220uF

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213668221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213668221E3-ND
Aluminum Electrolytic Capacitors MAL213668221E3-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213668221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213668221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213668221E3
CAP ALUM 220UF 20% 63V RADIAL

CAP ALUM 220UF 20% 63V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 136 Rvi Series, 220 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay - 98K6856 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 136 Rvi Series, 220 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
98K6856
Aluminium Electrolytic Capacitor, 136 Rvi Series, 220 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay 98K6856
Aluminium Electrolytic Capacitor, 136 RVI Series, 220 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 136 RVI Series, 220 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2189830 2189830P MAL213668221E3-ND MAL213668221E3 98K6856
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 136 Rvi Series, 220 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details