Vishay Intertechnology, Inc. Aluminum Capacitors - MAL213666561E3 MAL213666561E3

Description
Manufacturer: Vishay BC Components Win Source Part Number: 763405-MAL213666561E 3 Series: 136 RVI Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 25V Applications: General Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 52 mOhm Lifetime @ Temp.: 7000 Hrs @ 105°C Polarization: Polar Family Name: 136 RVI Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 819mA @ 100Hz Height - Seated (Maximum): 1.063" (27.00mm) Alternative Parts (Cross-Reference): B41888C5567M002; B41896C5567M002; B41890A5567M002; ; Introduction Date: December 21, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 763405-MAL213666561E 3 Series: 136 RVI Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 25V Applications: General Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 52 mOhm Lifetime @ Temp.: 7000 Hrs @ 105°C Polarization: Polar Family Name: 136 RVI Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 819mA @ 100Hz Height - Seated (Maximum): 1.063" (27.00mm) Alternative Parts (Cross-Reference): B41888C5567M002; B41896C5567M002; B41890A5567M002; ; Introduction Date: December 21, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MAL213666561E3 - 763405-MAL213666561E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL213666561E3
763405-MAL213666561E3
Aluminum Capacitors - MAL213666561E3 763405-MAL213666561E3
Manufacturer: Vishay BC Components Win Source Part Number: 763405-MAL213666561E 3 Series: 136 RVI Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 25V Applications: General Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 52 mOhm Lifetime @ Temp.: 7000 Hrs @ 105°C Polarization: Polar Family Name: 136 RVI Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 819mA @ 100Hz Height - Seated (Maximum): 1.063" (27.00mm) Alternative Parts (Cross-Reference): B41888C5567M002; B41896C5567M002; B41890A5567M002; ; Introduction Date: December 21, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 763405-MAL213666561E3
Series: 136 RVI
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 25V
Applications: General
Capacitance: 560μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 52 mOhm
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Family Name: 136 RVI
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 819mA @ 100Hz
Height - Seated (Maximum): 1.063" (27.00mm)
Alternative Parts (Cross-Reference): B41888C5567M002; B41896C5567M002; B41890A5567M002; ;
Introduction Date: December 21, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 560uF 25V 1300mA Capacitor
58-MAL213666561E3
Automotive 560uF 25V 1300mA Capacitor 58-MAL213666561E3
Cap Aluminum Lytic 560uF 25V 20% (10 X 25mm) Radial 5mm 1300mA 7000h 105°C Automotive Bulk Product overview: MAL213666561E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 560uF, 25V, 1300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 560uF, 25V, 1300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213666561E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 560uF 25V 20% (10 X 25mm) Radial 5mm 1300mA 7000h 105°C Automotive Bulk Product overview: MAL213666561E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 560uF, 25V, 1300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 560uF, 25V, 1300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213666561E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 763405-MAL213666561E3 58-MAL213666561E3
Product Name Aluminum Capacitors - MAL213666561E3 Automotive 560uF 25V 1300mA Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 560 microF 5.60E8 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts 25 volts
WVAC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713283 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details