Vishay Intertechnology, Inc. Aluminium Capacitors MAL213666471E3

Description
Aluminium Capacitors Radial 25V 470uF
Request a Quote Datasheet
Description
Aluminium Capacitors Radial 25V 470uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806745
Aluminium Capacitors 2806745
Aluminium Capacitors Radial 25V 470uF

Aluminium Capacitors Radial 25V 470uF

Supplier's Site
Aluminium Capacitors - 2806744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806744
Aluminium Capacitors 2806744
Vishay MAL213666471E3 Capacitor

Vishay MAL213666471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213666471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213666471E3-ND
Aluminum Electrolytic Capacitors MAL213666471E3-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213666471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213666471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213666471E3
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 136 Rvi Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 98K6854 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 136 Rvi Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
98K6854
Aluminium Electrolytic Capacitor, 136 Rvi Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 98K6854
Aluminium Electrolytic Capacitor, 136 RVI Series, 470 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 136 RVI Series, 470 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806745 2806744 MAL213666471E3-ND MAL213666471E3 98K6854
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 136 Rvi Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details