Vishay Precision Group Aluminium Capacitors MAL213666332E3

Description
136 RVI Aluminium Radial Cap,25V,3300uF
Request a Quote Datasheet
Description
136 RVI Aluminium Radial Cap,25V,3300uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3938037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3938037P
Aluminium Capacitors 3938037P
136 RVI Aluminium Radial Cap,25V,3300uF

136 RVI Aluminium Radial Cap,25V,3300uF

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213666332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213666332E3-ND
Aluminum Electrolytic Capacitors MAL213666332E3-ND
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 136 Rvi Series, 3300 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 98K6853 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 136 Rvi Series, 3300 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
98K6853
Aluminium Electrolytic Capacitor, 136 Rvi Series, 3300 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 98K6853
Aluminium Electrolytic Capacitor, 136 RVI Series, 3300 - F, - 20%, 25 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 136 RVI Series, 3300 - F, - 20%, 25 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213666332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213666332E3
Capacitors - Aluminum Electrolytic Capacitors MAL213666332E3
CAP ALUM 3300UF 20% 25V RADIAL

CAP ALUM 3300UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3938037P MAL213666332E3-ND 98K6853 MAL213666332E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 136 Rvi Series, 3300 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713186 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details