The Aluminum Electrolytic Capacitor MAL213665222E3 from Lingto Electronic Limited features a nominal capacitance of 2200 µF with a tolerance of ±20%. It operates at a rated voltage of 16V and is designed for radial mounting. This capacitor is characterized by very low impedance and low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The useful life at 105 °C is rated between 4000 to 10,000 hours, depending on the specific conditions of use. It is suitable for power supply applications, including switch-mode power supplies (SMPS) and DC/DC converters, as well as for smoothing, filtering, and buffering tasks. The capacitor is housed in a cylindrical aluminum case with radial leads and is insulated with a blue sleeve. It is compliant with IEC 60384-4 standards, ensuring reliability and performance in various industrial applications.
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAP ALUM 2200UF 20% 16V RADIAL
2200 16V 16x20mm 105 7000h
CAP ALUM 2200UF 20% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213665222E3-ND | MAL213665222E3 | 97C3556 | MAL213665222E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 2200 16V 16X20Mm 105 7000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |