Vishay Intertechnology, Inc. Aluminium Capacitors MAL213664102E3

Description
Aluminium Capacitors Radial 1000uF 10V
Request a Quote Datasheet
Description
Aluminium Capacitors Radial 1000uF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803465
Aluminium Capacitors 2803465
Aluminium Capacitors Radial 1000uF 10V

Aluminium Capacitors Radial 1000uF 10V

Supplier's Site
Aluminium Capacitors - 2803464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803464
Aluminium Capacitors 2803464
Vishay MAL213664102E3 Capacitor

Vishay MAL213664102E3 Capacitor

Supplier's Site
Singapore, Singapore
Automotive 1000uF 10V 1000mA Capacitor
58-MAL213664102E3
Automotive 1000uF 10V 1000mA Capacitor 58-MAL213664102E3
Cap Aluminum Lytic 1000uF 10V 20% (10 X 20mm) Radial 5mm 1000mA 6000h 105°C Automotive Bulk Product overview: MAL213664102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 10V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 10V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213664102E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 10V 20% (10 X 20mm) Radial 5mm 1000mA 6000h 105°C Automotive Bulk Product overview: MAL213664102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 10V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 10V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213664102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL213664102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213664102E3-ND
Aluminum Electrolytic Capacitors MAL213664102E3-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213664102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213664102E3
Capacitors - Aluminum Electrolytic Capacitors MAL213664102E3
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 98K6849 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
98K6849
Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 98K6849
Aluminium Electrolytic Capacitor, 136 RVI Series, 1000 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 136 RVI Series, 1000 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803465 2803464 58-MAL213664102E3 MAL213664102E3-ND MAL213664102E3 98K6849
Product Name Aluminium Capacitors Aluminium Capacitors Automotive 1000uF 10V 1000mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details