Vishay Precision Group Aluminium Capacitors MAL213661102E3

Description
Vishay MAL213661102E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL213661102E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3938015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3938015
Aluminium Capacitors 3938015
Vishay MAL213661102E3 Capacitor

Vishay MAL213661102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 3938015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3938015P
Aluminium Capacitors 3938015P
136 RVI Aluminium Radial Cap,50V,1000uF

136 RVI Aluminium Radial Cap,50V,1000uF

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213661102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213661102E3-ND
Aluminum Electrolytic Capacitors MAL213661102E3-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213661102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213661102E3
Capacitors - Aluminum Electrolytic Capacitors MAL213661102E3
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 98K6847 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
98K6847
Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 98K6847
Aluminium Electrolytic Capacitor, 136 RVI Series, 1000 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 136 RVI Series, 1000 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3938015 3938015P MAL213661102E3-ND MAL213661102E3 98K6847
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details