Cap Aluminum Lytic 100uF 50V 20% (10 X 12mm) Radial 5mm 480mA 4000h 105°C Automotive Bulk Product overview: MAL213661101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 50V, 480mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 50V, 480mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213661101E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitors Radial 100uF 50V
Vishay MAL213661101E3 Capacitor
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1330214-MAL213661101
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 200 mOhms
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
HTSUS: 8532.22.0020
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 240 mA @ 100 Hz
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
CAP ALUM 100UF 20% 50V RADIAL
Aluminium Electrolytic Capacitor, 136 RVI Series, 100 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL213661101E3 | 2806740 | 2806739 | 1330214-MAL213661101E3 | MAL213661101E3-ND | MAL213661101E3 | 98K6846 |
| Product Name | Automotive 100uF 50V 480mA Capacitor | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 136 Rvi Series, 100 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |