Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213660182E3

Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213660182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213660182E3-ND
Aluminum Electrolytic Capacitors MAL213660182E3-ND
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
1800 35V 16X31Mm 105 10000H Vishay - 97C3514 - Newark, An Avnet Company
Chicago, IL, United States
1800 35V 16X31Mm 105 10000H Vishay
97C3514
1800 35V 16X31Mm 105 10000H Vishay 97C3514
1800 35V 16x31mm 105 10000h

1800 35V 16x31mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213660182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213660182E3
Capacitors - Aluminum Electrolytic Capacitors MAL213660182E3
CAP ALUM 1800UF 20% 35V RADIAL

CAP ALUM 1800UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213660182E3-ND 97C3514 MAL213660182E3
Product Name Aluminum Electrolytic Capacitors 1800 35V 16X31Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers