Vishay Intertechnology, Inc. Aluminium Capacitors MAL213660102E3

Description
Vishay MAL213660102E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL213660102E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806732
Aluminium Capacitors 2806732
Vishay MAL213660102E3 Capacitor

Vishay MAL213660102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806733
Aluminium Capacitors 2806733
Vishay MAL213660102E3 Capacitor

Vishay MAL213660102E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213660102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213660102E3-ND
Aluminum Electrolytic Capacitors MAL213660102E3-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213660102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213660102E3
Capacitors - Aluminum Electrolytic Capacitors MAL213660102E3
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 98K6844 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
98K6844
Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 98K6844
Aluminium Electrolytic Capacitor, 136 RVI Series, 1000 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 136 RVI Series, 1000 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2806732 MAL213660102E3-ND MAL213660102E3 98K6844
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 136 Rvi Series, 1000 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers