Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213658569E3

Description
56µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213658569E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213658569E3-ND
Aluminum Electrolytic Capacitors MAL213658569E3-ND
56µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

56µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
56 63V 10X12Mm 105 4000H Vishay - 97C3496 - Newark, An Avnet Company
Chicago, IL, United States
56 63V 10X12Mm 105 4000H Vishay
97C3496
56 63V 10X12Mm 105 4000H Vishay 97C3496
56 63V 10x12mm 105 4000h

56 63V 10x12mm 105 4000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213658569E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213658569E3
Capacitors - Aluminum Electrolytic Capacitors MAL213658569E3
CAP ALUM 56UF 20% 63V RADIAL

CAP ALUM 56UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213658569E3-ND 97C3496 MAL213658569E3
Product Name Aluminum Electrolytic Capacitors 56 63V 10X12Mm 105 4000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713194 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details