136 RVI Aluminium Radial Cap,50V,470uF
470uF 50V Aluminum Electrolytic Capacitor, Radial, 1.5A Ripple Product overview: MAL213651471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 50V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 50V, 1.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213651471E3 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Impedance: Not Required(ohm)
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
CAP ALUM 470UF 20% 50V RADIAL
Electrolytic Capacitor, 136 Series, 470 F, 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3938009 | 58-MAL213651471E3 | MAL213651471E3-ND | MAL213651471E3 | 55Y9979 | |
| Product Name | Aluminium Capacitors | 470uF 50V 1.5A Capacitor | Connectors,Interconnects | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, 136 Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |