Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213651181E3

Description
180µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213651181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213651181E3-ND
Aluminum Electrolytic Capacitors MAL213651181E3-ND
180µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

180µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
180 50V 10X20Mm 105 6000H Vishay - 97C3435 - Newark, An Avnet Company
Chicago, IL, United States
180 50V 10X20Mm 105 6000H Vishay
97C3435
180 50V 10X20Mm 105 6000H Vishay 97C3435
180 50V 10x20mm 105 6000h

180 50V 10x20mm 105 6000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213651181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213651181E3
Capacitors - Aluminum Electrolytic Capacitors MAL213651181E3
CAP ALUM 180UF 20% 50V RADIAL

CAP ALUM 180UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213651181E3-ND 97C3435 MAL213651181E3
Product Name Aluminum Electrolytic Capacitors 180 50V 10X20Mm 105 6000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details