Vishay Precision Group Aluminium Capacitors MAL213650221E3

Description
136 RVI Aluminium Radial Cap,35V,220uF
Request a Quote Datasheet
Description
136 RVI Aluminium Radial Cap,35V,220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2189789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2189789
Aluminium Capacitors 2189789
136 RVI Aluminium Radial Cap,35V,220uF

136 RVI Aluminium Radial Cap,35V,220uF

Supplier's Site
Aluminium Capacitors - 2189789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2189789P
Aluminium Capacitors 2189789P
136 RVI Aluminium Radial Cap,35V,220uF

136 RVI Aluminium Radial Cap,35V,220uF

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213650221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213650221E3-ND
Aluminum Electrolytic Capacitors MAL213650221E3-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213650221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213650221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213650221E3
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site
Electrolytic Capacitor, 136 Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 55Y9977 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, 136 Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
55Y9977
Electrolytic Capacitor, 136 Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 55Y9977
Electrolytic Capacitor, 136 Series, 220 F, 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, 136 Series, 220 F, 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2189789 2189789P MAL213650221E3-ND MAL213650221E3 55Y9977
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, 136 Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details