Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213650121E3

Description
120µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213650121E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213650121E3-ND
Aluminum Electrolytic Capacitors MAL213650121E3-ND
120µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

120µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
120 35V 10X12Mm 105 4000H Vishay - 97C3416 - Newark, An Avnet Company
Chicago, IL, United States
120 35V 10X12Mm 105 4000H Vishay
97C3416
120 35V 10X12Mm 105 4000H Vishay 97C3416
120 35V 10x12mm 105 4000h

120 35V 10x12mm 105 4000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213650121E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213650121E3
Capacitors - Aluminum Electrolytic Capacitors MAL213650121E3
CAP ALUM 120UF 20% 35V RADIAL

CAP ALUM 120UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213650121E3-ND 97C3416 MAL213650121E3
Product Name Aluminum Electrolytic Capacitors 120 35V 10X12Mm 105 4000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers